Panasonic SMD 43 Ohm 16W Resistor ERA-2AKD430X

Description
Res Thin Film 0402 43 Ohm 0.5% 1/16W ±100ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA-2AKD430X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD430X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0402 43 Ohm 0.5% 1/16W ±100ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA-2AKD430X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD430X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 43 Ohm 16W Resistor
52-ERA-2AKD430X
SMD 43 Ohm 16W Resistor 52-ERA-2AKD430X
Res Thin Film 0402 43 Ohm 0.5% 1/16W ±100ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA-2AKD430X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD430X can be used for catalog matching and distributor lookup.

Res Thin Film 0402 43 Ohm 0.5% 1/16W ±100ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA-2AKD430X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD430X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AKD430X
870721-ERA-2AKD430X
Chip Resistor - Surface Mount - ERA-2AKD430X 870721-ERA-2AKD430X
Manufacturer: Panasonic Win Source Part Number: 870721-ERA-2AKD430X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 43 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P43DDTR, P43DDDKR, P43DDCT, ERA2AKD430X

Manufacturer: Panasonic
Win Source Part Number: 870721-ERA-2AKD430X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 43 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P43DDTR, P43DDDKR, P43DDCT, ERA2AKD430X

Buy Now Datasheet
Res, 43R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9115
Res, 43R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9115
RES, 43R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 43R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9969 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9969
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9969
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AKD430X 870721-ERA-2AKD430X 49W9115 56AK9969
Product Name SMD 43 Ohm 16W Resistor Chip Resistor - Surface Mount - ERA-2AKD430X Res, 43R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
Resistance Range 43 ohms 43 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567755 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers