Panasonic SMD 39 OHM 16W Resistor ERA-2AKD390X

Description
RES SMD 39 OHM 0.5% 1/16W 0402 Product overview: ERA-2AKD390X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD390X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 39 OHM 0.5% 1/16W 0402 Product overview: ERA-2AKD390X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD390X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 39 OHM 16W Resistor
52-ERA-2AKD390X
SMD 39 OHM 16W Resistor 52-ERA-2AKD390X
RES SMD 39 OHM 0.5% 1/16W 0402 Product overview: ERA-2AKD390X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD390X can be used for catalog matching and distributor lookup.

RES SMD 39 OHM 0.5% 1/16W 0402 Product overview: ERA-2AKD390X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD390X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AKD390X
870720-ERA-2AKD390X
Chip Resistor - Surface Mount - ERA-2AKD390X 870720-ERA-2AKD390X
Manufacturer: Panasonic Win Source Part Number: 870720-ERA-2AKD390X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 39 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AKD390X, P39DDTR, 2266-ERA-2AKD390X, P39DDDKR, P39DDCT

Manufacturer: Panasonic
Win Source Part Number: 870720-ERA-2AKD390X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 39 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA2AKD390X, P39DDTR, 2266-ERA-2AKD390X, P39DDDKR, P39DDCT

Buy Now Datasheet
Res, 39R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9114
Res, 39R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9114
RES, 39R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 39R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9968 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9968
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9968
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AKD390X 870720-ERA-2AKD390X 49W9114 56AK9968
Product Name SMD 39 OHM 16W Resistor Chip Resistor - Surface Mount - ERA-2AKD390X Res, 39R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
Resistance Range 39 ohms 39 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details