Panasonic RES SMD 33 OHM 0.5% 1/16W 0402 ERA-2AKD330X

Description
RES SMD 33 OHM 0.5% 1/16W 0402
Datasheet
Description
RES SMD 33 OHM 0.5% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 33 OHM 0.5% 1/16W 0402 - 590-ERA-2AKD330X - Utmel Electronic Limited
Hong Kong, China
RES SMD 33 OHM 0.5% 1/16W 0402
590-ERA-2AKD330X
RES SMD 33 OHM 0.5% 1/16W 0402 590-ERA-2AKD330X
RES SMD 33 OHM 0.5% 1/16W 0402

RES SMD 33 OHM 0.5% 1/16W 0402

Supplier's Site
Res, 33R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9112
Res, 33R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9112
RES, 33R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 33R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9967 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9967
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9967
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-2AKD330X 49W9112 56AK9967
Product Name RES SMD 33 OHM 0.5% 1/16W 0402 Res, 33R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402
Resistance Range 33 ohms 33 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details