Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AKD180X

Description
RES SMD 18 OHM 0.5% 1/16W 0402
Datasheet
Description
RES SMD 18 OHM 0.5% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AKD180X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AKD180X
Resistors - Chip Resistor - Surface Mount ERA-2AKD180X
RES SMD 18 OHM 0.5% 1/16W 0402

RES SMD 18 OHM 0.5% 1/16W 0402

Supplier's Site
Thin Film Resistors - SMD 0402 18ohm .5% 1/16W - 590-ERA-2AKD180X - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 0402 18ohm .5% 1/16W
590-ERA-2AKD180X
Thin Film Resistors - SMD 0402 18ohm .5% 1/16W 590-ERA-2AKD180X
Thin Film Resistors - SMD 0402 18ohm .5% 1/16W

Thin Film Resistors - SMD 0402 18ohm .5% 1/16W

Supplier's Site
Res, 18R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9105
Res, 18R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9105
RES, 18R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 18R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9961 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9961
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9961
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ERA-2AKD180X 590-ERA-2AKD180X 49W9105 56AK9961
Product Name Resistors - Chip Resistor - Surface Mount Thin Film Resistors - SMD 0402 18ohm .5% 1/16W Res, 18R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details