Panasonic SMD 13 Ohm 16W Resistor ERA-2AKD130X

Description
Res Thin Film 0402 13 Ohm 0.5% 1/16W 100ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-2AKD130X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD130X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0402 13 Ohm 0.5% 1/16W 100ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-2AKD130X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD130X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 13 Ohm 16W Resistor
52-ERA-2AKD130X
SMD 13 Ohm 16W Resistor 52-ERA-2AKD130X
Res Thin Film 0402 13 Ohm 0.5% 1/16W 100ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-2AKD130X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD130X can be used for catalog matching and distributor lookup.

Res Thin Film 0402 13 Ohm 0.5% 1/16W 100ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-2AKD130X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD130X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AKD130X
870718-ERA-2AKD130X
Chip Resistor - Surface Mount - ERA-2AKD130X 870718-ERA-2AKD130X
Manufacturer: Panasonic Win Source Part Number: 870718-ERA-2AKD130X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 13 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AKD130X, P13DDCT, P13DDDKR, P13DDTR

Manufacturer: Panasonic
Win Source Part Number: 870718-ERA-2AKD130X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 13 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA2AKD130X, P13DDCT, P13DDDKR, P13DDTR

Buy Now Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 49W9102 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
49W9102
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 49W9102
Thin Film Resistor,Chip,0402,1 /16W, 0.5% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.5% RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-2AKD130X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AKD130X
Resistors - Chip Resistor - Surface Mount ERA-2AKD130X
RES SMD 13 OHM 0.5% 1/16W 0402

RES SMD 13 OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AKD130X 870718-ERA-2AKD130X 49W9102 ERA-2AKD130X
Product Name SMD 13 Ohm 16W Resistor Chip Resistor - Surface Mount - ERA-2AKD130X Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Resistance Range 13 ohms 13 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers