Panasonic SMD 12.1 OHM 16W Resistor ERA-2AKD12R1X

Description
RES SMD 12.1 OHM 0.5% 1/16W 0402 Product overview: ERA-2AKD12R1X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.1 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.1 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD12R1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 12.1 OHM 0.5% 1/16W 0402 Product overview: ERA-2AKD12R1X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.1 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.1 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD12R1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12.1 OHM 16W Resistor - 52-ERA-2AKD12R1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12.1 OHM 16W Resistor
52-ERA-2AKD12R1X
SMD 12.1 OHM 16W Resistor 52-ERA-2AKD12R1X
RES SMD 12.1 OHM 0.5% 1/16W 0402 Product overview: ERA-2AKD12R1X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.1 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.1 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD12R1X can be used for catalog matching and distributor lookup.

RES SMD 12.1 OHM 0.5% 1/16W 0402 Product overview: ERA-2AKD12R1X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.1 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.1 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AKD12R1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AKD12R1X - 870717-ERA-2AKD12R1X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AKD12R1X
870717-ERA-2AKD12R1X
Chip Resistor - Surface Mount - ERA-2AKD12R1X 870717-ERA-2AKD12R1X
Manufacturer: Panasonic Win Source Part Number: 870717-ERA-2AKD12R1X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 12.1 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 870717-ERA-2AKD12R1X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 12.1 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 05X1003 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
05X1003
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 05X1003
Thin Film Resistor,Chip,0402,1 /16W, 0.5% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AKD12R1X 870717-ERA-2AKD12R1X 05X1003
Product Name SMD 12.1 OHM 16W Resistor Chip Resistor - Surface Mount - ERA-2AKD12R1X Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 12.1 ohms
Power Rating 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details