Panasonic Chip Resistor - Surface Mount ERA-2AED823X

Description
RES SMD 82K OHM 0.5% 1/16W 0402
Datasheet
Description
RES SMD 82K OHM 0.5% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AED823X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AED823X
Chip Resistor - Surface Mount ERA-2AED823X
RES SMD 82K OHM 0.5% 1/16W 0402

RES SMD 82K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Res, 82K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9094
Res, 82K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9094
RES, 82K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 82K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2AED823X 49W9094
Product Name Chip Resistor - Surface Mount Res, 82K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 82000 ohms 82000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11800 ohms
View Details
4 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details