Panasonic Res Thin Film 0402 8.2K Ohm 0.5% 0.063W(1/16W) ±25ppm/C Molded SMD Automotive Punched T/R ERA-2AED822X

Description
Res Thin Film 0402 8.2K Ohm 0.5% 0.063W(1/16W) ±25ppm/C Molded SMD Automotive Punched T/R
Datasheet
Description
Res Thin Film 0402 8.2K Ohm 0.5% 0.063W(1/16W) ±25ppm/C Molded SMD Automotive Punched T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0402 8.2K Ohm 0.5% 0.063W(1/16W) ±25ppm/C Molded SMD Automotive Punched T/R - 590-ERA-2AED822X - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 8.2K Ohm 0.5% 0.063W(1/16W) ±25ppm/C Molded SMD Automotive Punched T/R
590-ERA-2AED822X
Res Thin Film 0402 8.2K Ohm 0.5% 0.063W(1/16W) ±25ppm/C Molded SMD Automotive Punched T/R 590-ERA-2AED822X
Res Thin Film 0402 8.2K Ohm 0.5% 0.063W(1/16W) ±25ppm/C Molded SMD Automotive Punched T/R

Res Thin Film 0402 8.2K Ohm 0.5% 0.063W(1/16W) ±25ppm/C Molded SMD Automotive Punched T/R

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9956 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9956
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9956
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 8K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9093
Res, 8K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9093
RES, 8K2, 0.5%, 0.063W, METAL FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 8K2, 0.5%, 0.063W, METAL FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-2AED822X 56AK9956 49W9093
Product Name Res Thin Film 0402 8.2K Ohm 0.5% 0.063W(1/16W) ±25ppm/C Molded SMD Automotive Punched T/R Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic Res, 8K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402 0402; 0402 [1005 Metric]
Resistance Range 8200 ohms 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details