Panasonic Res, 75R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic ERA-2AED750X

Description
RES, 75R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9087
Res, 75R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9087
RES, 75R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 75R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9953 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9953
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9953
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9087 56AK9953
Product Name Res, 75R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details