Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AED681X

Description
RES SMD 680 OHM 0.5% 1/16W 0402
Datasheet
Description
RES SMD 680 OHM 0.5% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AED681X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AED681X
Resistors - Chip Resistor - Surface Mount ERA-2AED681X
RES SMD 680 OHM 0.5% 1/16W 0402

RES SMD 680 OHM 0.5% 1/16W 0402

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9951 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9951
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9951
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 68R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9084
Res, 68R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9084
RES, 68R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 68R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-2AED681X 56AK9951 49W9084
Product Name Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic Res, 68R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) 0402 0402; 0402 [1005 Metric]
Resistance Range 680 ohms 680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details