Panasonic Res, 62K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic ERA-2AED623X

Description
RES, 62K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9082
Res, 62K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9082
RES, 62K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 62K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9950 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9950
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9950
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9082 56AK9950
Product Name Res, 62K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details