The Thin Film Resistor, chip, 0402, 1/16W, 0.5% from Panasonic is designed for high reliability applications, with a temperature range of -55°C to +155°C and stability under high temperature and humidity conditions (85°C, 85% RH). It features a low resistance tolerance of ±0.5% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C, ensuring high accuracy and performance. The resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. It is suitable for various applications requiring precise resistance values and is available in E24 and E96 series resistance values. The product is packaged for easy handling, with options for pressed and punched carrier taping.
RES, 6K2, 0.5%, 0.063W, METAL FILM, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0402,1
RES SMD 6.2K OHM 0.5% 1/16W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 49W9081 | 56AK9949 | ERA-2AED622X |
| Product Name | Res, 6K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic | Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 6200 ohms | 6200 ohms |