The Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, with a resistance value of 56 kΩ, has a power rating of 63 mW and a tolerance of ±0.5%. It operates at a maximum voltage of 25 V and is compliant with RoHS standards. This resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions. It features a low temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring high accuracy and performance. The product is suitable for applications requiring precise resistance values and is packaged for easy integration into electronic circuits.
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 56 kohm, 63 mW, - 0.5%, 25 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 49W9078 |
| Product Name | Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 56 Kohm, 63 Mw, 0.5%, 25 V Rohs Compliant Panasonic |
| Configuration | Single Resistor |