The Thin Film Resistor, chip, 0402, 1/16W, 0.5% from Panasonic is designed for high reliability and stability under varying environmental conditions, rated for operation between -55°C to +155°C. It features a power rating of 0.063W and a temperature coefficient of resistance (TCR) of ±15vó10^-6/K. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant, making it suitable for automotive and other applications requiring stringent reliability. The product is available in various resistance values, adhering to E24 and E96 series standards. It is packaged in a manner that facilitates easy handling and mounting, with options for pressed and punched carrier taping. This component is ideal for engineers seeking a compact, high-performance resistor for precision applications.
RES, 5K1, 0.5%, 0.063W, METAL FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0402,1
RES SMD 5.1K OHM 0.5% 1/16W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 49W9073 | 56AK9946 | ERA-2AED512X |
| Product Name | Res, 5K1, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic | Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 5100 ohms | 5100 ohms |