Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AED473X

Description
RES SMD 47K OHM 0.5% 1/16W 0402
Datasheet
Description
RES SMD 47K OHM 0.5% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AED473X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AED473X
Resistors - Chip Resistor - Surface Mount ERA-2AED473X
RES SMD 47K OHM 0.5% 1/16W 0402

RES SMD 47K OHM 0.5% 1/16W 0402

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9944 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9944
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9944
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 47K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9069
Res, 47K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9069
RES, 47K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 47K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-2AED473X 56AK9944 49W9069
Product Name Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic Res, 47K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) 0402 0402; 0402 [1005 Metric]
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details