Mfr: Freescale Semiconductor
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Packaging: Bulk
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thin Film
Temperature Coefficient: X7R
Feature: Thermal Shutdown
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers |