Panasonic Res, 33R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic ERA-2AED331X

Description
RES, 33R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9054
Res, 33R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9054
RES, 33R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 33R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W9054
Product Name Res, 33R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details