RES, 30R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0402,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 49W9051 | 56AK9931 |
| Product Name | Res, 30R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic | Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 |
| Resistance Range | 300 ohms |