Panasonic RES SMD 270 OHM 0.5% 1/16W 0402 ERA-2AED271X

Description
RES SMD 270 OHM 0.5% 1/16W 0402
Datasheet
Description
RES SMD 270 OHM 0.5% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 270 OHM 0.5% 1/16W 0402 - 590-ERA-2AED271X - Utmel Electronic Limited
Hong Kong, China
RES SMD 270 OHM 0.5% 1/16W 0402
590-ERA-2AED271X
RES SMD 270 OHM 0.5% 1/16W 0402 590-ERA-2AED271X
RES SMD 270 OHM 0.5% 1/16W 0402

RES SMD 270 OHM 0.5% 1/16W 0402

Supplier's Site
Res, 27R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9048
Res, 27R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9048
RES, 27R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 27R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-2AED271X 49W9048
Product Name RES SMD 270 OHM 0.5% 1/16W 0402 Res, 27R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 270 ohms 270 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details