Panasonic OEM Souring ERA-2AED241X

Description
Category: OEM Souring Win Source Part Number: 1467726-ERA-2AED241X Manufacturer: Panasonic
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1467726-ERA-2AED241X Manufacturer: Panasonic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1467726-ERA-2AED241X - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1467726-ERA-2AED241X Manufacturer: Panasonic

Category: OEM Souring
Win Source Part Number: 1467726-ERA-2AED241X
Manufacturer: Panasonic

Buy Now
Res, 24R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9045
Res, 24R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9045
RES, 24R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 24R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9926 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9926
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9926
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AED241X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AED241X
Chip Resistor - Surface Mount ERA-2AED241X
RES SMD 240 OHM 0.5% 1/16W 0402

RES SMD 240 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1467726-ERA-2AED241X 49W9045 56AK9926 ERA-2AED241X
Product Name OEM Souring Res, 24R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers