Panasonic Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic ERA-2AED2372X

Description
Thin Film Resistor,Chip,0402,1 /16W, 0.5% RoHS Compliant: Yes
Description
Thin Film Resistor,Chip,0402,1 /16W, 0.5% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 05X0794 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
05X0794
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 05X0794
Thin Film Resistor,Chip,0402,1 /16W, 0.5% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X0794
Product Name Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1964FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details