Panasonic Automotive 63mW 25V Resistor ERA-2AED222X

Description
2.2kR 0.5% 63mW 25V Metal Film Chip Resistor 0402 AEC-Q200 Product overview: ERA-2AED222X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED222X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2kR 0.5% 63mW 25V Metal Film Chip Resistor 0402 AEC-Q200 Product overview: ERA-2AED222X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED222X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 63mW 25V Resistor
52-ERA-2AED222X
Automotive 63mW 25V Resistor 52-ERA-2AED222X
2.2kR 0.5% 63mW 25V Metal Film Chip Resistor 0402 AEC-Q200 Product overview: ERA-2AED222X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED222X can be used for catalog matching and distributor lookup.

2.2kR 0.5% 63mW 25V Metal Film Chip Resistor 0402 AEC-Q200 Product overview: ERA-2AED222X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED222X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1002791-ERA-2AED222X
Resistors - Chip Resistor - Surface Mount 1002791-ERA-2AED222X
Win Source Part Number: 1002791-ERA-2AED222X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA2AED222X,P2.2KDEC T,P2.2KDETR,P2.2KDED KR Base Product Number: ERA-2AE

Win Source Part Number: 1002791-ERA-2AED222X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA2AED222X,P2.2KDECT,P2.2KDETR,P2.2KDEDKR
Base Product Number: ERA-2AE

Buy Now Datasheet
Res, 2K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9043
Res, 2K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9043
RES, 2K2, 0.5%, 0.063W, METAL FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K2, 0.5%, 0.063W, METAL FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9924 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9924
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9924
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AED222X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AED222X
Resistors - Chip Resistor - Surface Mount ERA-2AED222X
RES SMD 2.2K OHM 0.5% 1/16W 0402

RES SMD 2.2K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AED222X 1002791-ERA-2AED222X 49W9043 56AK9924 ERA-2AED222X
Product Name Automotive 63mW 25V Resistor Resistors - Chip Resistor - Surface Mount Res, 2K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567493P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details