Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AED182X

Description
Resistors - Chip Resistor - Surface Mount
Datasheet
Description
Resistors - Chip Resistor - Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AED182X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AED182X
Resistors - Chip Resistor - Surface Mount ERA-2AED182X
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9918 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9918
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9918
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K8, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9036
Res, 1K8, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9036
RES, 1K8, 0.5%, 0.063W, METAL FILM, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K8, 0.5%, 0.063W, METAL FILM, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-2AED182X 56AK9918 49W9036
Product Name Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic Res, 1K8, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
Resistance Range 1800 ohms 1800 ohms
Power Rating 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details