Panasonic Chip Resistor - Surface Mount - ERA-2AED161X ERA-2AED161X

Description
Manufacturer: Panasonic Win Source Part Number: 870715-ERA-2AED161X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 160 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AED161X, P160DETR, P160DECT, P160DEDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870715-ERA-2AED161X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 160 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AED161X, P160DETR, P160DECT, P160DEDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AED161X
870715-ERA-2AED161X
Chip Resistor - Surface Mount - ERA-2AED161X 870715-ERA-2AED161X
Manufacturer: Panasonic Win Source Part Number: 870715-ERA-2AED161X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 160 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AED161X, P160DETR, P160DECT, P160DEDKR

Manufacturer: Panasonic
Win Source Part Number: 870715-ERA-2AED161X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 160 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA2AED161X, P160DETR, P160DECT, P160DEDKR

Buy Now Datasheet
Singapore, Singapore
SMD 160 OHM 16W Resistor
52-ERA-2AED161X
SMD 160 OHM 16W Resistor 52-ERA-2AED161X
RES SMD 160 OHM 0.5% 1/16W 0402 Product overview: ERA-2AED161X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED161X can be used for catalog matching and distributor lookup.

RES SMD 160 OHM 0.5% 1/16W 0402 Product overview: ERA-2AED161X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED161X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AED161X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AED161X
Resistors - Chip Resistor - Surface Mount ERA-2AED161X
RES SMD 160 OHM 0.5% 1/16W 0402

RES SMD 160 OHM 0.5% 1/16W 0402

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 49W9032 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
49W9032
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 49W9032
Thin Film Resistor,Chip,0402,1 /16W, 0.5% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870715-ERA-2AED161X 52-ERA-2AED161X ERA-2AED161X 49W9032
Product Name Chip Resistor - Surface Mount - ERA-2AED161X SMD 160 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 160 ohms 160 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details