Panasonic Chip Resistor - Surface Mount ERA-2AED153X

Description
RES SMD 15K OHM 0.5% 1/16W 0402
Datasheet
Description
RES SMD 15K OHM 0.5% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AED153X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AED153X
Chip Resistor - Surface Mount ERA-2AED153X
RES SMD 15K OHM 0.5% 1/16W 0402

RES SMD 15K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Res, 15K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9031
Res, 15K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9031
RES, 15K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 15K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2AED153X 49W9031
Product Name Chip Resistor - Surface Mount Res, 15K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 15000 ohms 15000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676247-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details