Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AED151X

Description
RES SMD 150 OHM 0.5% 1/16W 0402
Datasheet
Description
RES SMD 150 OHM 0.5% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AED151X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AED151X
Resistors - Chip Resistor - Surface Mount ERA-2AED151X
RES SMD 150 OHM 0.5% 1/16W 0402

RES SMD 150 OHM 0.5% 1/16W 0402

Supplier's Site
Res, 15R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9029
Res, 15R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9029
RES, 15R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 15R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2AED151X 49W9029
Product Name Resistors - Chip Resistor - Surface Mount Res, 15R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details