Panasonic Chip Resistor - Surface Mount - ERA-2AED132X ERA-2AED132X

Description
Manufacturer: Panasonic Win Source Part Number: 870714-ERA-2AED132X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 1.3 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AED132X, P1.3KDECT, P1.3KDETR, P1.3KDEDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870714-ERA-2AED132X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 1.3 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AED132X, P1.3KDECT, P1.3KDETR, P1.3KDEDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AED132X
870714-ERA-2AED132X
Chip Resistor - Surface Mount - ERA-2AED132X 870714-ERA-2AED132X
Manufacturer: Panasonic Win Source Part Number: 870714-ERA-2AED132X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 1.3 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AED132X, P1.3KDECT, P1.3KDETR, P1.3KDEDKR

Manufacturer: Panasonic
Win Source Part Number: 870714-ERA-2AED132X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 1.3 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA2AED132X, P1.3KDECT, P1.3KDETR, P1.3KDEDKR

Buy Now Datasheet
Singapore, Singapore
SMD 16W Resistor
52-ERA-2AED132X
SMD 16W Resistor 52-ERA-2AED132X
RES SMD 1.3K OHM 0.5% 1/16W 0402 Product overview: ERA-2AED132X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED132X can be used for catalog matching and distributor lookup.

RES SMD 1.3K OHM 0.5% 1/16W 0402 Product overview: ERA-2AED132X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED132X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 49W9027 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
49W9027
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 49W9027
Thin Film Resistor,Chip,0402,1 /16W, 0.5% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870714-ERA-2AED132X 52-ERA-2AED132X 49W9027
Product Name Chip Resistor - Surface Mount - ERA-2AED132X SMD 16W Resistor Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 1300 ohms
Tolerance 0.5000 +/- %
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details