Panasonic Automotive 63mW 25V Resistor ERA-2AED104X

Description
0402 100kR 0.5% Metal Film Chip Resistor, AEC-Q200, 63mW, 25V Product overview: ERA-2AED104X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED104X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 100kR 0.5% Metal Film Chip Resistor, AEC-Q200, 63mW, 25V Product overview: ERA-2AED104X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED104X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 63mW 25V Resistor
52-ERA-2AED104X
Automotive 63mW 25V Resistor 52-ERA-2AED104X
0402 100kR 0.5% Metal Film Chip Resistor, AEC-Q200, 63mW, 25V Product overview: ERA-2AED104X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED104X can be used for catalog matching and distributor lookup.

0402 100kR 0.5% Metal Film Chip Resistor, AEC-Q200, 63mW, 25V Product overview: ERA-2AED104X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED104X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057433-ERA-2AED104X
Resistors - Chip Resistor - Surface Mount 1057433-ERA-2AED104X
Win Source Part Number: 1057433-ERA-2AED104X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RT0402DRD07100KL; AT0402DRD07100KL; ERA-2AED913X; RT0402DRE07100KL; ERJ2RHD1003X; ERJ2RKD1103XERA2AED1 04X; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P100KDETR,P100KDEDKR ,ERA2AED104X,P100KDE CT Base Product Number: ERA-2AE

Win Source Part Number: 1057433-ERA-2AED104X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RT0402DRD07100KL; AT0402DRD07100KL; ERA-2AED913X; RT0402DRE07100KL; ERJ2RHD1003X; ERJ2RKD1103XERA2AED104X;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P100KDETR,P100KDEDKR,ERA2AED104X,P100KDECT
Base Product Number: ERA-2AE

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AED104X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AED104X
Resistors - Chip Resistor - Surface Mount ERA-2AED104X
RES SMD 100K OHM 0.5% 1/16W 0402

RES SMD 100K OHM 0.5% 1/16W 0402

Supplier's Site
Res, Metal Film (Thin Film), 100Kohm, 0.063W, ±0.5%, Full Reel; Resistance Panasonic - 49W9019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 100Kohm, 0.063W, ±0.5%, Full Reel; Resistance Panasonic
49W9019
Res, Metal Film (Thin Film), 100Kohm, 0.063W, ±0.5%, Full Reel; Resistance Panasonic 49W9019
RES, METAL FILM (THIN FILM), 100KOHM, 0.063W, ±0.5%, FULL REEL; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 100KOHM, 0.063W, ±0.5%, FULL REEL; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 100K, 0.5%, 0.063W, 0402; Resistance Panasonic - 53W3944 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 100K, 0.5%, 0.063W, 0402; Resistance Panasonic
53W3944
Res, Metal Film (Thin Film), 100K, 0.5%, 0.063W, 0402; Resistance Panasonic 53W3944
RES, METAL FILM (THIN FILM), 100K, 0.5%, 0.063W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 100K, 0.5%, 0.063W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AED104X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AED104X
Chip Resistor - Surface Mount ERA-2AED104X
RES SMD 100K OHM 0.5% 1/16W 0402

RES SMD 100K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-2AED104X 1057433-ERA-2AED104X ERA-2AED104X 49W9019 53W3944 ERA-2AED104X
Product Name Automotive 63mW 25V Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 100Kohm, 0.063W, ±0.5%, Full Reel; Resistance Panasonic Res, Metal Film (Thin Film), 100K, 0.5%, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Operating DC Voltage 25 volts 50 volts
Operating AC Voltage 25 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567733P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details