Panasonic SMD 16W Resistor ERA-2AED103X

Description
10kR 0.5% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AED103X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED103X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 0.5% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AED103X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED103X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16W Resistor
52-ERA-2AED103X
SMD 16W Resistor 52-ERA-2AED103X
10kR 0.5% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AED103X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED103X can be used for catalog matching and distributor lookup.

10kR 0.5% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AED103X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED103X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AED103X
774236-ERA-2AED103X
Chip Resistor - Surface Mount - ERA-2AED103X 774236-ERA-2AED103X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 774236-ERA-2AED103X Series: ERA-2A Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0402 (1005 Metric) Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 10k Composition: Thin Film Number of Terminations: 2 Family Name: ERA Categories: Resistors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Alternative Parts (Cross-Reference): CRT0402-DY-1002GAS; WF04F1002DTL; CRT0402-DV-1002GLF; RN731ELTP1002D25; Introduction Date: October 30, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 774236-ERA-2AED103X
Series: ERA-2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 0402 (1005 Metric)
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 10k
Composition: Thin Film
Number of Terminations: 2
Family Name: ERA
Categories: Resistors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Alternative Parts (Cross-Reference): CRT0402-DY-1002GAS; WF04F1002DTL; CRT0402-DV-1002GLF; RN731ELTP1002D25;
Introduction Date: October 30, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Res, Metal Film (Thin Film), 10K, 0.5%, 0.063W, 0402, Reel; Resistance Panasonic - 49W9018 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 10K, 0.5%, 0.063W, 0402, Reel; Resistance Panasonic
49W9018
Res, Metal Film (Thin Film), 10K, 0.5%, 0.063W, 0402, Reel; Resistance Panasonic 49W9018
RES, METAL FILM (THIN FILM), 10K, 0.5%, 0.063W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 10K, 0.5%, 0.063W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AED103X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AED103X
Chip Resistor - Surface Mount ERA-2AED103X
RES SMD 10K OHM 0.5% 1/16W 0402

RES SMD 10K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-2AED103X 774236-ERA-2AED103X 49W9018 ERA-2AED103X
Product Name SMD 16W Resistor Chip Resistor - Surface Mount - ERA-2AED103X Res, Metal Film (Thin Film), 10K, 0.5%, 0.063W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573273 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details