Panasonic Automotive 63mW 25V Resistor ERA-2AED102X

Description
0402 1kR 0.5% 63mW Metal Film Chip Resistor, AEC-Q200, 25V Product overview: ERA-2AED102X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED102X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 1kR 0.5% 63mW Metal Film Chip Resistor, AEC-Q200, 25V Product overview: ERA-2AED102X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED102X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 63mW 25V Resistor
52-ERA-2AED102X
Automotive 63mW 25V Resistor 52-ERA-2AED102X
0402 1kR 0.5% 63mW Metal Film Chip Resistor, AEC-Q200, 25V Product overview: ERA-2AED102X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED102X can be used for catalog matching and distributor lookup.

0402 1kR 0.5% 63mW Metal Film Chip Resistor, AEC-Q200, 25V Product overview: ERA-2AED102X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED102X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1237238-ERA-2AED102X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237238-ERA-2AED102X
Resistors - Chip Resistor - Surface Mount 1237238-ERA-2AED102X
Win Source Part Number: 1237238-ERA-2AED102X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.0KDETR,P1.0KDEDKR ,ERA2AED102X,P1.0KDE CT Base Product Number: ERA-2AE

Win Source Part Number: 1237238-ERA-2AED102X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P1.0KDETR,P1.0KDEDKR,ERA2AED102X,P1.0KDECT
Base Product Number: ERA-2AE

Buy Now Datasheet
Res, Metal Film (Thin Film), 1K, 0.5%, 0.063W, 0402; Resistance Panasonic - 53W3942 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K, 0.5%, 0.063W, 0402; Resistance Panasonic
53W3942
Res, Metal Film (Thin Film), 1K, 0.5%, 0.063W, 0402; Resistance Panasonic 53W3942
RES, METAL FILM (THIN FILM), 1K, 0.5%, 0.063W, 0402; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K, 0.5%, 0.063W, 0402; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1Kohm, 0.063W, ±0.5%, Full Reel; Resistance Panasonic - 49W9017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1Kohm, 0.063W, ±0.5%, Full Reel; Resistance Panasonic
49W9017
Res, Metal Film (Thin Film), 1Kohm, 0.063W, ±0.5%, Full Reel; Resistance Panasonic 49W9017
RES, METAL FILM (THIN FILM), 1KOHM, 0.063W, ±0.5%, FULL REEL; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1KOHM, 0.063W, ±0.5%, FULL REEL; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-2AED102X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AED102X
Chip Resistor - Surface Mount ERA-2AED102X
RES SMD 1K OHM 0.5% 1/16W 0402

RES SMD 1K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-2AED102X 1237238-ERA-2AED102X 53W3942 49W9017 ERA-2AED102X
Product Name Automotive 63mW 25V Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 1K, 0.5%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 1Kohm, 0.063W, ±0.5%, Full Reel; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
4 suppliers