Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057432-ERA-2AED1021
Mounting: SMD (SMT)
Resistance: 1.02 kΩ
Power Rating: 63 mW
Categories: OEM Parts(C-E)
Case / Package: 0402
Alternative Parts (Cross-Reference): ERT-J0ER103J; ERT-J0ER104J; CRCW040247K0FKED; CRCW0402220RFKED; CR0402-FX-1002GLF; CRCW04024K70FKEDERA2
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057432-ERA-2AED1021X |
| Product Name | OEM Parts - OEM Parts (C - E) - ERA-2AED1021X |