Panasonic SMD 16W Resistor ERA-2AEB9762X

Description
Thin Film Chip Resistor 0402 97.6kΩ 0.1% 1/16W SMD Product overview: ERA-2AEB9762X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9762X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Chip Resistor 0402 97.6kΩ 0.1% 1/16W SMD Product overview: ERA-2AEB9762X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9762X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16W Resistor
52-ERA-2AEB9762X
SMD 16W Resistor 52-ERA-2AEB9762X
Thin Film Chip Resistor 0402 97.6kΩ 0.1% 1/16W SMD Product overview: ERA-2AEB9762X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9762X can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0402 97.6kΩ 0.1% 1/16W SMD Product overview: ERA-2AEB9762X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9762X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB9762X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB9762X
Resistors - Chip Resistor - Surface Mount ERA-2AEB9762X
RES SMD 97.6KOHM 0.1% 1/16W 0402

RES SMD 97.6KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 97K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W9015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W9015
Res, 97K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W9015
RES, 97K6, 0.1%, 0.063W, METAL FILM/0402; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 97K6, 0.1%, 0.063W, METAL FILM/0402; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB9762X ERA-2AEB9762X 49W9015
Product Name SMD 16W Resistor Resistors - Chip Resistor - Surface Mount Res, 97K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Resistance Range 97600 ohms 97600 ohms 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers