Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB9761X

Description
RES SMD 9.76KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 9.76KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB9761X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB9761X
Resistors - Chip Resistor - Surface Mount ERA-2AEB9761X
RES SMD 9.76KOHM 0.1% 1/16W 0402

RES SMD 9.76KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 9K76, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W9014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W9014
Res, 9K76, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W9014
RES, 9K76, 0.1%, 0.063W, METAL FILM/0402; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 9K76, 0.1%, 0.063W, METAL FILM/0402; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9909 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9909
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9909
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-2AEB9761X 49W9014 56AK9909
Product Name Resistors - Chip Resistor - Surface Mount Res, 9K76, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 9760 ohms 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers