Panasonic Res, 976R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB9760X

Description
RES, 976R, 0.1%, 0.063W, METAL FILM/0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 976R, 0.1%, 0.063W, METAL FILM/0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 976R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W9013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W9013
Res, 976R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W9013
RES, 976R, 0.1%, 0.063W, METAL FILM/0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 976R, 0.1%, 0.063W, METAL FILM/0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9908 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9908
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9908
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9013 56AK9908
Product Name Res, 976R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details