9.31kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB9311X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9311X can be used for catalog matching and distributor lookup.
RES SMD 9.31KOHM 0.1% 1/16W 0402
RES SMD 9.31KOHM 0.1% 1/16W 0402
RES, 9K31, 0.1%, 0.063W, METAL FILM/0402; Resistance:9.31kohm;
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-ERA-2AEB9311X | ERA-2AEB9311X | ERA-2AEB9311X | 49W9006 |
| Product Name | SMD 16W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 9K31, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic |
| Resistance Range | 9310 ohms | 9310 ohms | 9310 ohms | 9310 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 50 volts | |||
| Operating AC Voltage | 50 volts | |||
| Standards and Certifications | RoHS | RoHS |