Panasonic Automotive SMD 931 Ohm 16W Resistor ERA-2AEB9310X

Description
931 Ohm 0.1% 1/16W SMD Thin Film Resistor 0402 AEC-Q200 Product overview: ERA-2AEB9310X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 931 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 931 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9310X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
931 Ohm 0.1% 1/16W SMD Thin Film Resistor 0402 AEC-Q200 Product overview: ERA-2AEB9310X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 931 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 931 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9310X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 931 Ohm 16W Resistor
52-ERA-2AEB9310X
Automotive SMD 931 Ohm 16W Resistor 52-ERA-2AEB9310X
931 Ohm 0.1% 1/16W SMD Thin Film Resistor 0402 AEC-Q200 Product overview: ERA-2AEB9310X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 931 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 931 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9310X can be used for catalog matching and distributor lookup.

931 Ohm 0.1% 1/16W SMD Thin Film Resistor 0402 AEC-Q200 Product overview: ERA-2AEB9310X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 931 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 931 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9310X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W9005 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W9005
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W9005
Thin Film Resistor,Chip,0402,1 /16W, 0.1% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-2AEB9310X 49W9005
Product Name Automotive SMD 931 Ohm 16W Resistor Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Resistance Range 931 ohms
Tolerance 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details