Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 91 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic ERA-2AEB910X

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 91 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 91 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 91 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic - 49W9000 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 91 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic
49W9000
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 91 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic 49W9000
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 91 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 91 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W9000
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 91 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details