Panasonic SMD 90.9KOHM 16W Resistor ERA-2AEB9092X

Description
RES SMD 90.9KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB9092X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90.9KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9092X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 90.9KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB9092X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90.9KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9092X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 90.9KOHM 16W Resistor
52-ERA-2AEB9092X
SMD 90.9KOHM 16W Resistor 52-ERA-2AEB9092X
RES SMD 90.9KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB9092X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90.9KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9092X can be used for catalog matching and distributor lookup.

RES SMD 90.9KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB9092X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90.9KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB9092X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326554-ERA-2AEB9092X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326554-ERA-2AEB9092X
Resistors - Chip Resistor - Surface Mount 1326554-ERA-2AEB9092X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326554-ERA-2AEB9092 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 90.9 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-2AEB9092X-ND,ERA 2AEB9092X,P90.9KDCCT ,ERA-2AEB9092P,P90.9 KDCTR,P90.9KDCDKR Base Product Number: ERA-2AE RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326554-ERA-2AEB9092X
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 90.9 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-2AEB9092X-ND,ERA2AEB9092X,P90.9KDCCT,ERA-2AEB9092P,P90.9KDCTR,P90.9KDCDKR
Base Product Number: ERA-2AE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 90K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8999
Res, 90K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8999
RES, 90K9, 0.1%, 0.063W, METAL FILM/0402; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 90K9, 0.1%, 0.063W, METAL FILM/0402; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9899 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9899
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9899
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB9092X 1326554-ERA-2AEB9092X 49W8999 56AK9899
Product Name SMD 90.9KOHM 16W Resistor Resistors - Chip Resistor - Surface Mount Res, 90K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 90900 ohms 90900 ohms 90900 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details