Panasonic Res, 8K87, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB8871X

Description
RES, 8K87, 0.1%, 0.063W, METAL FILM/0402; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 8K87, 0.1%, 0.063W, METAL FILM/0402; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K87, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8994
Res, 8K87, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8994
RES, 8K87, 0.1%, 0.063W, METAL FILM/0402; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.063W, METAL FILM/0402; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8994
Product Name Res, 8K87, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details