Panasonic Chip Resistor - Surface Mount ERA-2AEB8870X

Description
RES SMD 887 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 887 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB8870X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB8870X
Chip Resistor - Surface Mount ERA-2AEB8870X
RES SMD 887 OHM 0.1% 1/16W 0402

RES SMD 887 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 887R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8993
Res, 887R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8993
RES, 887R, 0.1%, 0.063W, METAL FILM/0402; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 887R, 0.1%, 0.063W, METAL FILM/0402; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2AEB8870X 49W8993
Product Name Chip Resistor - Surface Mount Res, 887R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 887 ohms 887 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details