Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB8662X

Description
RES SMD 86.6KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 86.6KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB8662X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB8662X
Resistors - Chip Resistor - Surface Mount ERA-2AEB8662X
RES SMD 86.6KOHM 0.1% 1/16W 0402

RES SMD 86.6KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 86K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8991
Res, 86K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8991
RES, 86K6, 0.1%, 0.063W, METAL FILM/0402; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 86K6, 0.1%, 0.063W, METAL FILM/0402; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2AEB8662X 49W8991
Product Name Resistors - Chip Resistor - Surface Mount Res, 86K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 86600 ohms 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers