RES, 866R, 0.1%, 0.063W, METAL FILM/0402; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
RES SMD 866 OHM 0.1% 1/16W 0402
RES SMD 866 OHM 0.1% 1/16W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 49W8989 | ERA-2AEB8660X | ERA-2AEB8660X |
| Product Name | Res, 866R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) | |
| Resistance Range | 866 ohms | 866 ohms | 866 ohms |