Panasonic Res, 8K45, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB8451X

Description
RES, 8K45, 0.1%, 0.063W, METAL FILM/0402; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 8K45, 0.1%, 0.063W, METAL FILM/0402; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8986
Res, 8K45, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8986
RES, 8K45, 0.1%, 0.063W, METAL FILM/0402; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 8K45, 0.1%, 0.063W, METAL FILM/0402; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8986
Product Name Res, 8K45, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers