RES, METAL FILM (THIN FILM), 8K2, 0.1%, 0.063W, 0402, REEL; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
RES SMD 8.2K OHM 0.1% 1/16W 0402
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 49W8979 | 590-ERA-2AEB822X |
| Product Name | Res, Metal Film (Thin Film), 8K2, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic | RES SMD 8.2K OHM 0.1% 1/16W 0402 |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 8200 ohms | 8200 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |