Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB8061X

Description
Win Source Part Number: 1114656-ERA-2AEB8061 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 8.06 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA-2AEB8061X.; ERA2AEB8061X; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-2AEB8061X-ND,ERA 2AEB8061X,P8.06KDCDK R,P8.06KDCCT,ERA-2AE B8061P,P8.06KDCTR Base Product Number: ERA-2AE
Request a Quote Datasheet
Description
Win Source Part Number: 1114656-ERA-2AEB8061 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 8.06 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA-2AEB8061X.; ERA2AEB8061X; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-2AEB8061X-ND,ERA 2AEB8061X,P8.06KDCDK R,P8.06KDCCT,ERA-2AE B8061P,P8.06KDCTR Base Product Number: ERA-2AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1114656-ERA-2AEB8061X
Resistors - Chip Resistor - Surface Mount 1114656-ERA-2AEB8061X
Win Source Part Number: 1114656-ERA-2AEB8061 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 8.06 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA-2AEB8061X.; ERA2AEB8061X; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-2AEB8061X-ND,ERA 2AEB8061X,P8.06KDCDK R,P8.06KDCCT,ERA-2AE B8061P,P8.06KDCTR Base Product Number: ERA-2AE

Win Source Part Number: 1114656-ERA-2AEB8061X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 8.06 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERA-2AEB8061X.; ERA2AEB8061X;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-2AEB8061X-ND,ERA2AEB8061X,P8.06KDCDKR,P8.06KDCCT,ERA-2AEB8061P,P8.06KDCTR
Base Product Number: ERA-2AE

Buy Now Datasheet
Singapore, Singapore
SMD 8.06KOHM 16W Resistor
52-ERA-2AEB8061X
SMD 8.06KOHM 16W Resistor 52-ERA-2AEB8061X
RES SMD 8.06KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB8061X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.06KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.06KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB8061X can be used for catalog matching and distributor lookup.

RES SMD 8.06KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB8061X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.06KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.06KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB8061X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 8K06, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8974
Res, 8K06, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8974
RES, 8K06, 0.1%, 0.063W, METAL FILM/0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 8K06, 0.1%, 0.063W, METAL FILM/0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9882 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9882
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9882
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB8061X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB8061X
Resistors - Chip Resistor - Surface Mount ERA-2AEB8061X
RES SMD 8.06KOHM 0.1% 1/16W 0402

RES SMD 8.06KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1114656-ERA-2AEB8061X 52-ERA-2AEB8061X 49W8974 56AK9882 ERA-2AEB8061X
Product Name Resistors - Chip Resistor - Surface Mount SMD 8.06KOHM 16W Resistor Res, 8K06, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm Thin Film (Chip) Thin Film (Chip)
Resistance Range 8060 ohms 8060 ohms 8060 ohms 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers