Panasonic Chip Resistor - Surface Mount ERA-2AEB8060X

Description
RES SMD 806 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 806 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB8060X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB8060X
Chip Resistor - Surface Mount ERA-2AEB8060X
RES SMD 806 OHM 0.1% 1/16W 0402

RES SMD 806 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 806R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8973
Res, 806R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8973
RES, 806R, 0.1%, 0.063W, METAL FILM/0402; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 806R, 0.1%, 0.063W, METAL FILM/0402; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-2AEB8060X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB8060X
Resistors - Chip Resistor - Surface Mount ERA-2AEB8060X
RES SMD 806 OHM 0.1% 1/16W 0402

RES SMD 806 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERA-2AEB8060X 49W8973 ERA-2AEB8060X
Product Name Chip Resistor - Surface Mount Res, 806R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers