Panasonic SMD 787 OHM 16W Resistor ERA-2AEB7870X

Description
RES SMD 787 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB7870X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 787 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 787 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB7870X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 787 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB7870X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 787 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 787 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB7870X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 787 OHM 16W Resistor
52-ERA-2AEB7870X
SMD 787 OHM 16W Resistor 52-ERA-2AEB7870X
RES SMD 787 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB7870X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 787 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 787 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB7870X can be used for catalog matching and distributor lookup.

RES SMD 787 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB7870X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 787 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 787 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB7870X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 787R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8969
Res, 787R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8969
RES, 787R, 0.1%, 0.063W, METAL FILM/0402; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 787R, 0.1%, 0.063W, METAL FILM/0402; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB7870X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB7870X
Resistors - Chip Resistor - Surface Mount ERA-2AEB7870X
RES SMD 787 OHM 0.1% 1/16W 0402

RES SMD 787 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB7870X 49W8969 ERA-2AEB7870X
Product Name SMD 787 OHM 16W Resistor Res, 787R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 787 ohms 787 ohms 787 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details