Panasonic Chip Resistor - Surface Mount - ERA-2AEB76R8X ERA-2AEB76R8X

Description
Manufacturer: Panasonic Win Source Part Number: 870712-ERA-2AEB76R8X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P76.8DCTR, P76.8DCDKR, ERA2AEB76R8X, ERA-2AEB76R8X-ND, ERA-2AEB76R8P, P76.8DCCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870712-ERA-2AEB76R8X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P76.8DCTR, P76.8DCDKR, ERA2AEB76R8X, ERA-2AEB76R8X-ND, ERA-2AEB76R8P, P76.8DCCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB76R8X
870712-ERA-2AEB76R8X
Chip Resistor - Surface Mount - ERA-2AEB76R8X 870712-ERA-2AEB76R8X
Manufacturer: Panasonic Win Source Part Number: 870712-ERA-2AEB76R8X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P76.8DCTR, P76.8DCDKR, ERA2AEB76R8X, ERA-2AEB76R8X-ND, ERA-2AEB76R8P, P76.8DCCT

Manufacturer: Panasonic
Win Source Part Number: 870712-ERA-2AEB76R8X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P76.8DCTR, P76.8DCDKR, ERA2AEB76R8X, ERA-2AEB76R8X-ND, ERA-2AEB76R8P, P76.8DCCT

Buy Now Datasheet
Singapore, Singapore
SMD 76.8 OHM 16W Resistor
52-ERA-2AEB76R8X
SMD 76.8 OHM 16W Resistor 52-ERA-2AEB76R8X
RES SMD 76.8 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB76R8X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 76.8 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 76.8 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB76R8X can be used for catalog matching and distributor lookup.

RES SMD 76.8 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB76R8X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 76.8 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 76.8 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB76R8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8964 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8964
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8964
Thin Film Resistor,Chip,0402,1 /16W, 0.1% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.1% RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB76R8X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB76R8X
Resistors - Chip Resistor - Surface Mount ERA-2AEB76R8X
RES SMD 76.8 OHM 0.1% 1/16W 0402

RES SMD 76.8 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 870712-ERA-2AEB76R8X 52-ERA-2AEB76R8X 49W8964 ERA-2AEB76R8X
Product Name Chip Resistor - Surface Mount - ERA-2AEB76R8X SMD 76.8 OHM 16W Resistor Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0402 (1005 Metric) 0402 0402; 0402 (1005 Metric)
Resistance Range 76.8 ohms 76.8 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers