Panasonic SMD 768 OHM 16W Resistor ERA-2AEB7680X

Description
RES SMD 768 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB7680X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 768 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 768 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB7680X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 768 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB7680X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 768 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 768 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB7680X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 768 OHM 16W Resistor
52-ERA-2AEB7680X
SMD 768 OHM 16W Resistor 52-ERA-2AEB7680X
RES SMD 768 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB7680X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 768 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 768 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB7680X can be used for catalog matching and distributor lookup.

RES SMD 768 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB7680X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 768 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 768 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB7680X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB7680X
870711-ERA-2AEB7680X
Chip Resistor - Surface Mount - ERA-2AEB7680X 870711-ERA-2AEB7680X
Manufacturer: Panasonic Win Source Part Number: 870711-ERA-2AEB7680X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 768 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AEB7680X, P768DCDKR, ERA-2AEB7680X-ND, P768DCCT, P768DCTR, ERA-2AEB7680P

Manufacturer: Panasonic
Win Source Part Number: 870711-ERA-2AEB7680X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 768 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA2AEB7680X, P768DCDKR, ERA-2AEB7680X-ND, P768DCCT, P768DCTR, ERA-2AEB7680P

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB7680X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB7680X
Resistors - Chip Resistor - Surface Mount ERA-2AEB7680X
RES SMD 768 OHM 0.1% 1/16W 0402

RES SMD 768 OHM 0.1% 1/16W 0402

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8965 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8965
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8965
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB7680X 870711-ERA-2AEB7680X ERA-2AEB7680X 49W8965
Product Name SMD 768 OHM 16W Resistor Chip Resistor - Surface Mount - ERA-2AEB7680X Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 (1005 Metric) 0402
Resistance Range 768 ohms 768 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers