Panasonic SMD 73.2 OHM 16W Resistor ERA-2AEB73R2X

Description
RES SMD 73.2 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB73R2X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 73.2 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 73.2 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB73R2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 73.2 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB73R2X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 73.2 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 73.2 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB73R2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 73.2 OHM 16W Resistor
52-ERA-2AEB73R2X
SMD 73.2 OHM 16W Resistor 52-ERA-2AEB73R2X
RES SMD 73.2 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB73R2X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 73.2 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 73.2 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB73R2X can be used for catalog matching and distributor lookup.

RES SMD 73.2 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB73R2X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 73.2 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 73.2 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB73R2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8956 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8956
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8956
Thin Film Resistor,Chip,0402,1 /16W, 0.1% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.1% RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB73R2X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB73R2X
Resistors - Chip Resistor - Surface Mount ERA-2AEB73R2X
RES SMD 73.2 OHM 0.1% 1/16W 0402

RES SMD 73.2 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB73R2X 49W8956 ERA-2AEB73R2X
Product Name SMD 73.2 OHM 16W Resistor Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402 0402; 0402 (1005 Metric)
Resistance Range 73.2 ohms 73.2 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details